View Angle
Vertical
178
Horizontal
178
Contrast Ratio
4000:1
Protection and Touch Characteristics
4-wire
5-wire
SAW
Surface Capacitive
Projected Capacitive
IR
Optical
Multitouch
GLASS 3mm
GLASS 6mm
Anti Glare
Polycarb
Benefits
Sunlight Readable
Battery Power
Low Cost
Easy to Interface
Popular Choice
GPEG International Ltd. | |
---|---|
Product Category | Video Displays |
Product Number | PGT550 |
Product Name | TFT Monitors - High Reliability |
Monitor Type | LCD Display |