DynaScan Technology, Inc. Datasheets for Flat Panel Displays
Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer.
Flat Panel Displays: Learn more
| Product Name | Notes |
|---|---|
| 1,500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full HD resolution,... | |
| 2,500 nit Maximum Brightness, , LED Backlit with Local Dimming, , Blackening Defect Free in Direct Sunlight, , Fanless Thermal Management System, , 1920 x1080 Full HD Native Resolution, 1,000,000:1... | |
| 5,000 nit Maximum Brightness, , LED Backlit with Local Dimming, , Blackening Defect Free in Direct Sunlight, , 1920 x1080 Full HD Native Resolution, 1,000,000:1 Dynamic Contrast Ratio, , 30... | |
| Sunlight readable 2,500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11.5 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full... | |
| Sunlight readable 2,500 cd/m² brightness, LED backlit with local dimming, Narrow 23.7 / 20.9 mm bezel, 1,000,000:1 dynamic contrast ratio, 1080p Full HD resolution, Fanless thermal management system | |
| Sunlight readable 2500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11 mm bezel for video wall applications, Fanless Thermal management system, 1,000,000:1 dynamic... | |
| Sunlight readable 3,000 cd/m² brightnessLED backlit, Local dimming, Fanless Thermal management system, 1,000,000:1 contrast ratio, 1080p HD resolution, All metal construction | |
| Sunlight readable 5,000 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11.5 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full... | |
| Super narrow bezel for tiled applications, LED Backlit, Full HD resolution, All metal / aluminum construction, Industrial-grade, superior reliability, Proofing of image retention, Long life power board design, VESA mounting... | |
| Super narrow bezel for video wall applications, , High brightness 1,500 cd/m², , IPS panel for superior color uniformity, , D65 color calibrated, , Built-in video wall daisy-chaining, , Low... | |
| Super narrow bezel for video wall applications, Open Pluggable Specification (OPS) ready, LED backlit, All metal / aluminum construction, Video daisy chaining, Proofing of image retention, VESA mounting compliance, ,... |