Pepperl+Fuchs SE Safety light curtain SLC90-900-S

Description
Sensing range up to 15 m Resolution 90 mm Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety light curtain - SLC90-900-S - Pepperl+Fuchs SE
Mannheim, Germany
Safety light curtain
SLC90-900-S
Safety light curtain SLC90-900-S
Sensing range up to 15 m Resolution 90 mm Protective field height up to 1800 mm Self-monitoring (type 4 according to IEC/EN 61496-1) Master/Slave detection, Plug and Play Start/Restart disable Degree of protection IP67 Integrated function display Pre-fault indication Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
  • Sensing range up to 15 m
  • Resolution 90 mm
  • Protective field height up to 1800 mm
  • Self-monitoring (type 4 according to IEC/EN 61496-1)
  • Master/Slave detection, Plug and Play
  • Start/Restart disable
  • Degree of protection IP67
  • Integrated function display
  • Pre-fault indication
  • Safety outputs OSSD in potential-separated semiconductor design or with monitored, compelled connection NC-contacts
  • Optional with ATEX certificates for zone 2 and 22 and degree of protection IP66 (Option 133)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Light Curtains
Product Number SLC90-900-S
Product Name Safety light curtain
Protection Height 900 inch (22860 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Grid - SLG445 - Schmersal Inc.
Specs
Protection Height 35.43 inch (900 mm)
Response Time 10 milliseconds
Operating Temperature -13 to 122 F (-25 to 50 C)
View Details
 - 7035016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Spanning Distance 0.0 inch (0.0 mm)
Protection Height 37.8 inch (960 mm)
Safety Category Type Type 2
View Details