SAFETY LIGHT CURTAIN; Performance Level:-; Safety Curtain Category:Level 2; Safety Integrity Level:-; No. of Beams:9; Protection Height:600mm; Sensing Range Max:19m; Beam Spacing:90mm; Control Output Type:2PNP RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Light Curtains |
Product Number | 47T1596 |
Product Name | Safety Light Curtain; Performance Level Idec |
Protection Height | 23.62 inch (600 mm) |