KEYENCE KEYENCE Safety Light Curtain: GL-S Series GL-S28SH

Description
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Safety Light Curtain: GL-S Series - GL-S28SH - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Safety Light Curtain: GL-S Series
GL-S28SH
KEYENCE Safety Light Curtain: GL-S Series GL-S28SH
KEYENCE Safety Light Curtain: GL-S Series • Compact Protection • Seamless Integration Into Equipment • Multiple Side Protection With No Dead Zone At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.

KEYENCE Safety Light Curtain: GL-S Series

Compact Protection
Seamless Integration Into Equipment
Multiple Side Protection With No Dead Zone

At approximately half the size of conventional KEYENCE safety light curtains, the GL-S Series offers ideal solutions for compact applications. With two innovative models, slim type and flat type, this light curtain meets space requirements in even the most restrictive applications. The GL-S Series provides increased versatility while maintaining the functionality and quality that the conventional KEYENCE GL-R Series is known for. Operation is simplified by features like full-length, three color status indicator lights, built-in muting and external device monitoring. Installation couldn't be easier with built-in mounting brackets, edge-to-edge detection, and KEYENCE's Unique One-Line wiring system.

Supplier's Site Datasheet

Technical Specifications

  KEYENCE
Product Category Light Curtains
Product Number GL-S28SH
Product Name KEYENCE Safety Light Curtain: GL-S Series
Spanning Distance 3.94 to 78.74 inch (100 to 2000 mm)
Protection Height 23.07 inch (586 mm)
Sensitivity or Resolution 0.9843 inch (25 mm)
Response Time 7.4 milliseconds
Optical Angle of Divergence 3.75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - SLC420 - Schmersal Inc.
Specs
Spanning Distance 11.81 to 709 inch (300 to 18000 mm)
Protection Height 6.69 to 69.69 inch (170 to 1770 mm)
Sensitivity or Resolution 0.5512 to 1.97 inch (14 to 50 mm)
View Details
Safety light grid - OY412S - ifm electronic gmbh
ifm electronic gmbh
Specs
Spanning Distance 0.0 to 394 inch (0.0 to 10000 mm)
Protection Height 31.89 inch (810 mm)
Response Time 3.5 milliseconds
View Details
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
 - 4922538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Spanning Distance 11.81 inch (300 mm)
Protection Height 31.5 inch (800 mm)
Safety Category Type Type 4
View Details