FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM
Specifications for Ordering Handles, Gage Heads
True-Bore is the result of over 35 years of design and manufacture of 3-point bore gaging systems. Ideal for solving internal diameter measurement problems on the shop floor and inspection areas, the system is available in a large measuring range for specific applications. Mechanical and electronic dial gages as well as linear probes can be used as specified.
Main Features:
True-Bore heads have a large measuring range and are supplied with fixed anvils eliminating operator error. 24 heads cover .236"-7.87" (6-200mm range).
Unique System design allows two measuring handles or new pistol grip Triga-Bore™ to cover .236"-7.87" (6-200mm range).
Extensions available for increased gaging depths.
Accuracy: See chart on page 147 in Flexbar Catalog 208.
Repeatability: .0001"/0,002mm.
High degree of accuracy can be achieved without need for special skills.
Customer can specify type of output.
Ideally suited to simple or integrated measurement applications.
Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc.
Ergonomically designed handle offers single handed operation.
Accurate calibration and linearity checks can also be made using Flexbar's True-Cal System. Model No. 20315, 3-POINT BORE GAGE HEADS, Head Size .511-.630"
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM
Specifications for Ordering Handles, Gage Heads
True-Bore is the result of over 35 years of design and manufacture of 3-point bore gaging systems. Ideal for solving internal diameter measurement problems on the shop floor and inspection areas, the system is available in a large measuring range for specific applications. Mechanical and electronic dial gages as well as linear probes can be used as specified.
Main Features:
- True-Bore heads have a large measuring range and are supplied with fixed anvils eliminating operator error. 24 heads cover .236"-7.87" (6-200mm range).
- Unique System design allows two measuring handles or new pistol grip Triga-Bore™ to cover .236"-7.87" (6-200mm range).
- Extensions available for increased gaging depths.
- Accuracy: See chart on page 147 in Flexbar Catalog 208.
- Repeatability: .0001"/0,002mm.
- High degree of accuracy can be achieved without need for special skills.
- Customer can specify type of output.
- Ideally suited to simple or integrated measurement applications.
- Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc.
- Ergonomically designed handle offers single handed operation.
- Accurate calibration and linearity checks can also be made using Flexbar's True-Cal System. Model No. 20315, 3-POINT BORE GAGE HEADS, Head Size .511-.630"