FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit
Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more.
Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets.
Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better.
Each gage checked against master gages traceable to the National Bureau of Standards.
Gages are cylindrical, 2" in length and have no sharp corners.
Accurate to .0002". Model No. 17750, Pin Gage Set, Range:.0115-.2505 minus, 240 piece set.
FLEXBAR PIN GAGE SETS
Available in Plus or Minus Tolerances: .0002" Limit
Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more.
- Every size gage hole is clearly marked for size. Size laser etched on each piece except .011 - .060 range sets.
- Gages fully hardened to 60-62 RC, centerless lapped to 10 millionths AA micro-finish or better.
- Each gage checked against master gages traceable to the National Bureau of Standards.
- Gages are cylindrical, 2" in length and have no sharp corners.
- Accurate to .0002". Model No. 17750, Pin Gage Set, Range:.0115-.2505 minus, 240 piece set.