PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS
Auto-Reversing • Made in Japan
Accuracy meets or exceeds Federal Specifications.
Large, easy reading dial with microfine graduations.
Fully jeweled movement.
Independent and interchangeable movement.
Movement is not influenced by any outside pressures.
Adjustable bezel and dial are easily set to zero.
Automatic reversing contact point.
Contact point adjustable 180°.
The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
Rugged, one-piece housing.
Satin chromed finish.
Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".
PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS
Auto-Reversing • Made in Japan
- Accuracy meets or exceeds Federal Specifications.
- Large, easy reading dial with microfine graduations.
- Fully jeweled movement.
- Independent and interchangeable movement.
- Movement is not influenced by any outside pressures.
- Adjustable bezel and dial are easily set to zero.
- Automatic reversing contact point.
- Contact point adjustable 180°.
- The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
- Rugged, one-piece housing.
- Satin chromed finish.
- Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
- Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
- Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".