Fischer Technology, Inc. Desktop Coating Thickness Measurement Instrument COULOSCOPE® CMS2

Description
Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP Test measurement of single layers and to detect differences in potential, for example in the quality control of nickel multi-layers. Features: Precise measurement of multi-layers with highly accurate electrolytic deplating technique (coulometry) Easy to operate via display and graphically supported user guidance Universally applicable: measurement on metallic and non-metallic substrates, also suitable for multi-layer coatings Adaptation to specific requirements through a comprehensive portfolio of accessories Applications: Any kind of metal coatings on metallic and non-metallic substrates Coating thickness measurement of single and multiple layers Especially suited to the measurement of nickel multi-layers via STEP Test Suitable for coating thicknesses from 0.05 µm to 40 µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Coating Thickness Measurement Instrument - COULOSCOPE® CMS2 - Fischer Technology, Inc.
Windsor, CT, USA
Desktop Coating Thickness Measurement Instrument
COULOSCOPE® CMS2
Desktop Coating Thickness Measurement Instrument COULOSCOPE® CMS2
Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP Test measurement of single layers and to detect differences in potential, for example in the quality control of nickel multi-layers. Features: Precise measurement of multi-layers with highly accurate electrolytic deplating technique (coulometry) Easy to operate via display and graphically supported user guidance Universally applicable: measurement on metallic and non-metallic substrates, also suitable for multi-layer coatings Adaptation to specific requirements through a comprehensive portfolio of accessories Applications: Any kind of metal coatings on metallic and non-metallic substrates Coating thickness measurement of single and multiple layers Especially suited to the measurement of nickel multi-layers via STEP Test Suitable for coating thicknesses from 0.05 µm to 40 µm

Instruments from the COULOSCOPE CMS2 range measure coating thicknesses by means of deplating layers through electrolysis. In particular, the Coulometric method can be used to precisely determine multi-layers on any kind of substrate. The CSM2 STEP version is deployed for standards-compliant STEP Test measurement of single layers and to detect differences in potential, for example in the quality control of nickel multi-layers.

Features:

  • Precise measurement of multi-layers with highly accurate electrolytic deplating technique (coulometry)
  • Easy to operate via display and graphically supported user guidance
  • Universally applicable: measurement on metallic and non-metallic substrates, also suitable for multi-layer coatings
  • Adaptation to specific requirements through a comprehensive portfolio of accessories

Applications:

  • Any kind of metal coatings on metallic and non-metallic substrates
  • Coating thickness measurement of single and multiple layers
  • Especially suited to the measurement of nickel multi-layers via STEP Test
  • Suitable for coating thicknesses from 0.05 µm to 40 µm
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Dimensional Gages and Instruments
Product Number COULOSCOPE® CMS2
Product Name Desktop Coating Thickness Measurement Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Coulometric
Gaging Technology Mechanical; Other; Coulometric
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis, Displacement Measuring Instrument - Nano-Gauge™ - Mad City Labs, Inc.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
 - 8412524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
Range 0.1181 to 0.5118 inch (3 to 13 mm)
View Details
Electrolimit Comparator -  - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer
View Details
Mini Probe Bore Gauge - DM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details