TE Connectivity
Automotive Connector Caps & Covers
1-1718485-6
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PBT GF
Configuration Features Compatible With Connector Code : F Number of Positions : 36
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 900
Usage Conditions Operating Temperature (Max) : 120 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 75 DEGC , 110 DEGC [221 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Cable Exit Angle : 180°
- Primary Product Color : Orange
- Primary Product Material : PBT GF
Configuration Features
- Compatible With Connector Code : F
- Number of Positions : 36
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 900
Usage Conditions
- Operating Temperature (Max) : 120 DEGC , 80 DEGC , 100 DEGC , 105 DEGC , 70 DEGC , 85 DEGC , 90 DEGC , 75 DEGC , 110 DEGC [221 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 194 DEGF , 230 DEGF , 212 DEGF , 248 DEGF , 167 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Supplier's Site
Technical Specifications
Product Category
|
Electrical Connector Bases and Covers |
Product Number
|
1-1718485-6 |
Product Name
|
Automotive Connector Caps & Covers |
Type
|
Cap
|
Unlock Full Specs
to access all available technical data