These plastic hoods are supplied with short and long jack screws, as well as anti-kink sleeving. The two halves of the hood lock into one another. The jack screws can also be fitted. The hoods can be fitted universally using the slidelock assemblies, spring clip locks and flying locks, which are all available separately.
Number of Contacts = 25
D-Sub Shell Size = B
Housing Material = ABS, PC
Body Orientation = Straight
Colour = Black
Series = FKH
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connector Bases and Covers |
Product Number | 1007462 |
Shape / Application | Rectangular |