The special sub-D hoods can be used both as gender changers and as normal, very large sub-D hoods. The halves of the housing can be easily clicked together. They are supplied with strain relief and 4-40 UNC screws.
Number of Contacts = 50
D-Sub Shell Size = D
Housing Material = ABS, PC
Body Orientation = Straight
Colour = Black
Series = F1069
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connector Bases and Covers |
Product Number | 1007664 |
Shape / Application | Rectangular |