Festo NPQP high-quality range of push in blanking plugs for closing tube connections in pneumatic applications. Manufactured from chemical resistant polypropylene and safe for use in the food industry. Quick and simple tube insertion,Polypropyl
ene housing with stainless steel tubing retainer,Corrosion resistant,Resistant to chemicals,FDA compliant,Transparen
t for easy monitoring Manufacturer Series = NPQP Tube Size = 6mm Material = PP Chemical Resistant = Yes Food Grade = Yes Overall Length = 32.5mm Product Type = Blanking Plug Outer Diameter = 7mm
Festo NPQP high-quality range of push in blanking plugs for closing tube connections in pneumatic applications. Manufactured from chemical resistant polypropylene and safe for use in the food industry.
Quick and simple tube insertion,Polypropylene housing with stainless steel tubing retainer,Corrosion resistant,Resistant to chemicals,FDA compliant,Transparent for easy monitoring
Manufacturer Series = NPQP
Tube Size = 6mm
Material = PP
Chemical Resistant = Yes
Food Grade = Yes
Overall Length = 32.5mm
Product Type = Blanking Plug
Outer Diameter = 7mm