Round or square expandable sockets for tubes and easily adaptable to institutional castors. They are formed of 2 elastomer sleeves, which adapt to the inner shape of the tube, compressed by the threaded rod between two washers. The tube rests on a support washer of an appropriate shape. Attached using M 12 x 85 screws provided.
Structural Element Type = Expansion Plug
Fits Tube Diameter = 21.5 - 22.5mm
Material = Elastomer
Colour = Black
Product Family = Point M
Series = Point M
RS Components, Ltd. | |
---|---|
Product Category | Plugs, Stoppers, and Inserts |
Product Number | 2536264 |
Shape / Application | Expansion Plug |