Blind plug with innovative CLICK system for fast installation in hardly accessible places. Perfect solution wherever threads previously cut must be closed. Developed especially for: manufacturing of control cabinets, measurement, control and electrical applications, automation technology, plant, apparatus construction and control system construction.
Thread Size = M16
Threaded/Unthreaded = Threaded
Material = Polyamide
Plug Type = Blanking
IP Rating = IP68
Colour = Grey
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +100°C
RS Components, Ltd. | |
---|---|
Product Category | Plugs, Stoppers, and Inserts |
Product Number | 475053 |
Features | Threaded |