Polymer Molding, Inc. P Series P-12

Suppliers

Company
Product
Description
Supplier Links
P Series - P-12 - Polymer Molding, Inc.
Erie, PA, USA
P Series
P-12
P Series P-12
Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed similar to the tapered series, the P Series has the added feature of a pull-tab located on the top of the flange.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number P-12
Product Name P Series
Shape / Application Round
Features Threaded; Tapered; Flange; Pull Tab
Fitted Depth 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Break Off Plugs - COMPOSITE BREAK-OFF PLUG - Flomatic Valves
Specs
Features Threaded
Straight Thread 2 1/2 - 8 inch (65 mm - 200 mm)
View Details
100PCS Stainless Steel 316 Metal Screw In Vents m12x1.5 Screw In Vents IP68 - MIV-12SUS316 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Steel - Stainless; Stainless Steel
View Details
Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details