Arizona Sealing Devices, Inc. Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Product Name Notes
Designed for protection of 37º flared fittings and straight-threaded ports, series ASP plugs have a nose section that seals on flared fittings without a gasket. The optional ASP-GN series has...
Features: Can be applied or removed by hand, hex wrench or screwdriver Optional O-ring gives this part a water tight seal for superior leakage protection The BL4A and the BL4B...
Features: Can be applied or removed by hand, hex wrench or screwdriver The FP series plugs will fit NS and NF Class 1-2-3 standard threads Optional O-ring gives this part...
Features: Designed specifically to be used to plug NPT tapered threaded fittings The tapered design allows the part to plug multiple inner diameters
Features: Plugs threaded or unthreaded holes Silicone: premium masking material (due to high temperature rating) can be used multiple times EPDM: a more economical material with slightly reduced heat resistance,...
Features: Series accommodates an extensive range of metric and BSP/Gas threaded sizes Knurled head for easy grip. Secure fit for excellent protection against dirt, moisture and corrosion.
Features: Series accommodates an extensive range of metric and BSP/Gas threaded sizes Knurled head for easy grip Secure fit for excellent protection against dirt, moisture and corrosion
Features: The double sealing ring design on the underside of the flange provides a positive seal Design includes five complete threads for a secure fit Can be applied or removed...
Features: The integral side pull tab feature is designed for easy removal in awkward locations The tapered design allows the part to plug multiple inner diameters
Features: Threaded plug with a serrated grip (used for a variety of applications) Can be applied or removed by hand, hex wrench or screwdriver
Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide...
Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or...