Arizona Sealing Devices, Inc. Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Product Name Notes
A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal...
Features: Designed with a tear tab for easy removal Made to protect NPT threads from damage but versatile enough to be used in numerous applications
Features: Designed with a tear tab for easy removal Made to protect standard threads from damage but versatile enough to be used in numerous applications
Features: Environmentally friendly masking solution: recyclable Made of a blend of post consumer and virgin materials Paper does not promote condensation Economical solution compared to rubber and silicone products Applications:...
Features: Excellent sealing due to flexible material Masking for studs and tube ends Although designed as a cap, they can be used to plug holes if inverted Silicone: premium masking...
Features: Fewer thread forms allow for quick application.
Features: Heavy-duty design includes a rugged wall and seal rings for maximum protection. The tapered design allows the part to plug multiple inner diameters or cap multiple outside diameters. How...
Features: Protects threaded components from dust, moisture, and damage during production, storage and shipment. Designed with an easy to grip head for ease of the hand installation.
Features: Silicon Features Internal design provides a positive seal while the wide flange allows for easy removal. Reusable and will not melt or harden Industries: Powder coating, E-coating, Plating and...
Series VC Caps are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, pipe and stud end color coding, and for...
Specifications: Material: Low-Density Polyethylene Color: Red Features: Heavy-duty design includes a rugged wall and seal rings for maximum protection. The tapered design allows the part to plug multiple inner diameters...