Glass Body Reed Switch SPDT 65 ~ 80AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole
SWITCH REED SPDT 350MA 350V
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Reed Switches | Reed Switches |
Product Number | HE644-ND | DRR-DTH-65-80 |
Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
Switch Type | Dry Reed Switch | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) |
Current Rating | 0.5000 amps | 0.3500 amps |
Power Rating | 30 watts | |
Operating Temp | -4 to 257 F (-20 to 125 C) |