Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 15W 1A (AC/DC) 140V Surface Mount
DigiKey | |
---|---|
Product Category | Reed Switches |
Product Number | 1835-1174-ND |
Product Name | Magnetic, Reed Switches |
Switch Type | Dry Reed Switch |
Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
Configuration | Normally Open (NO) |
Current Rating | 1 amps |