STANDARD FORM C REED SWITCH
Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 20W 1A (AC/DC) 140V Surface Mount
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Reed Switches | Reed Switches |
Product Number | PMC-1496S2025 | 2010-1304-ND |
Product Name | Switches - Magnetic, Reed Switches | Magnetic, Reed Switches |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT) |
Other Pole and Throw Specifications | SPDT | |
Current Rating | 1 amps | 1 amps |
DC Voltage Rating | 150 volts | |
Switch Type | Dry Reed Switch |