• Protect your pump, valves and other components in fluid line
• Pre-filter before critical membrane filters
• Generate turbulence for enhanced mass or heat transfer
• Purify in chromatography applications
Screen gaskets are designed to be interchangeable with standard sanitary clamp gaskets. Gaskets are available in platinum-cured silicone, Viton<reg>, EPDM, PTFE, and Tuf-Steel in mesh sizes of 10, 20, 40, 60 and 100. Screen mesh is constructed of 316L SS. Gaskets meet USP Class VI, USDA, 3-A and cGMP criteria. FDA compliant. All gaskets are animal-derived ingredient free. <b>Each gasket sold individually.</b>
<b>Platinum-cured silicone gaskets</b> are the ideal choice for pharmaceutical, high-purity water, injectable, food, and beverage applications. Gaskets will resist product adhesion, and are tasteless, odorless and do not contain plasticizers. Use silicone gaskets at temperatures from –58 to 446degF (–50 to 230degC); saniti
Cole-Parmer | |
---|---|
Product Category | Gaskets and Gasketing |
Product Number | GO-30523-88 |
Product Name | Silicone Gasket, 100 MESH, Size 2" Tri-Clamp |
Material | Platinum-cured silicone |