Keypad Switch 16 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC
The 96 series keypads have been designed for economy and reliability with a life expectance of 1,000,000 operations per button. This can help reduce maintenance costs. They feature tactile feedback allowing the operator to be sure of when a key has been pressed. These units are compatible with high resistance Logic modules and the terminals mate with standard connectors. They feature matrix circuitry and options include backlit and shielded versions.
Features:. Quality, economical keyboards. Easily customized legends. Matrix circuitry. Backlit and shielded options available. Termination mates with standard connectors. Tactile feedback to operator. 1,000,000 operations per button. Compatible with high resistance logic inputs. Operating Temperature: -30 to +80 °C
Keypad Layout = 4 x 4
Membrane Operation = Yes
Number of Keys = 16
Keypad Output = Matrix
Case Material = ABS, Cycolac FR15
Case Colour = Black
Mechanical Life Per Key = 1000000Operations
Contact Material = Phosphor Bronze
Actuator Colour = White
Actuator Material = Silicone Rubber
Standard Keypads, Front⁄Rear Panel, 12 VDC, 100 Ohms (Max.)
DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Industrial Keypads | Industrial Keypads | Industrial Keypads |
Product Number | GH5011-ND | 8778616 | 70216628 |
Product Name | Keypad Switches | Keypad; 4 x 4 in.; Rear Panel; 2.800 in.; 12 VDC; 100 Ohms (Max.); Black | |
Standard Keypad Size | 4x4 | 4x4 | |
Mounting | Rear Panel | ||
Keypad Output | X-Y | X-Y | X-Y |
Keypad Style | Conductive Rubber Overlay; Other Style | Membrane Overlay | Conductive Rubber Overlay |
Connector Style | Other |