For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.
For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber element is stretch fitted into a metal shell. The metal shell is then press-fitted onto the shaft. This shell provides excellent protection from heavy debris and it automatically accommodates high rotating speeds without auxiliary clamping devices.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Oil Seals and Grease Seals | Oil Seals and Grease Seals |
Product Number | MVR1-72 | MVR1-72 |
Product Name | Axial Shaft Seal - MVR Series | Axial Shaft Seal - MVR Series |
Seal Type | Single Lip Oil Seal; V-ring | Single Lip Oil Seal; V-ring |
Seal Construction | Single Metal Case | Single Metal Case |
Sealing Direction | Axial Seal | Axial Seal |
Seal Features | Split Seal (optional feature) | Split Seal (optional feature) |
Material (ASTM Abbreviation) | Fluoroelastomer (FKM); Nitrile (NBR) | Fluoroelastomer (FKM); Nitrile (NBR) |