Fairbanks Scales, Inc. Datasheets for Computer Printers and Plotters
Computer printers and plotters are used to output industrial data in printed form.
Computer Printers and Plotters: Learn more
| Product Name | Notes |
|---|---|
| A high speed, multi-function ticket printer, ideal for high volume, transaction processing applications. Prints original ticket and up to four copies at 311 characters per second with Epson’s world-renowned quality... | |
| A rugged, ultra-compact, dot matrix ticket printer, ideal for light industrial applications. Perfect for a variety of applications using single, multi-ply, carbonleaf or carbonless scale tickets. Touch panel ensures ease... | |
| Built to last, the PM43 printer has mild steel casing, as well as an optional stainless steel NEMA 4X enclosure, to protect against dirt, dust, heat and moisture in the... | |
| Deliver weigh tickets directly to drivers while keeping them in their vehicles for safety and increased number of weighments per day. The rugged and reliable Fairbanks Remote Printer is ideal... | |
| Fairbanks TM-U220 impact tape printer is compact, fast and reliable. Ideal for most scale applications in which a tape-style ticket or audit ticket is needed. | |
| For reliable, quality form printing, use Fairbanks' 420. This printer offers top, rear and bottom feed and its "paper parking" function allows insertion and printing of single sheets without removing... | |
| Super easy to install and use, the compact PC43d is a purpose-built platform with an innovative design guided from customer input. This 4” wide desktop printer is perfect for space-constrained... | |
| The 6200 Series is a reliable, easy-to-use laser printer with a compact, space-saving desktop design. It is an ideal device for scale ticket and scale camera image printing. The 6200... | |
| The 9403 is a rugged journal tape printer in a stainless steel NEMA 4X enclosure. The 9403 is used to provide a journal "back up" of your label printing transactions. | |
| The GC420d label printer has an impact resistant housing designed to provided years of service even in rough applications. This high-speed label printer is a great choice for warehouse, distribution... | |
| This fast, easy-to-use form printer is designed specifically for form style reports or tractor-fed reports. When used with an appropriate instrument, the 186 Printer will provide either one or two... |