Fairbanks Scales, Inc. Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Designed specifically for home telehealth use, this user-friendly, battery powered scale weighs accurately on any surface, including carpet. In addition to a durable, impact resistant design, TeleWeigh offers complete customizable... | |
| Digital shipping scales that are NTEP approved (except the Ultegra Jr.) making them legal for trade and the weighing of retail packages and parcels. All Ultegra models utilize a USB... | |
| Fairbanks’ CP Series scales are designed to weigh on the go with almost any brand of forklift. CP Series scales eliminate wasted time and effort, while increasing profits through more... | |
| Fairbanks’ Multiple Animal Livestock Scales incorporate an exclusive cast lever system that resists corrosion, providing decades of accurate weighing performance. In addition to livestock weighing, higher capacity models are designed... | |
| Fairbanks' Unirail Scale is a self-contained unit that's supported by an existing rail system. The scale is fully assembled and tested at the factory. The installation is simply a matter... | |
| For above-ground, pit style, portable, axle and off-highway vehicle weighing. For the most robust, long-term scale performance, a concrete deck is the only choice. Concrete provides extraordinary life even in... | |
| Intrinsically safe, ultra-low-power instruments that offer the convenience of versatile electronics with features required in hazardous areas. The 3052 is intrinsically safe and Factory Mutual Approved for all Classes, Groups... | |
| Package Scale In-motion System is an NTEP approved, high-speed, accurate and configurable in-motion weighing system ready to take on your high speed package applications in areas like parcel shipping, random... | |
| Portable warehouse and factory scales in various models. The 1100 Series Portable Scale runs on AC power or a built-in rechargeable battery, enabling it to operate virtually anywhere. An ergonomic... | |
| Purpose built rugged industrial platforms for weighing pallets, barrels, drums, coils and even fork lifts. Designed with a durable mild steel steel construction and Fairbanks' exclusive state-of-the-art weighbridge, the Fairbanks... | |
| Safe, heavy-duty railroad track scales that are built to last. The advanced design of the 2000 Series minimizes the length of scale needed to weigh rail cars. This scale features... | |
| Several models available. A 150-pound capacity bench scale made from a strong and lightweight ABS composite material. The Ultegra Roller top is designed for ergonomic applications. This scale is ideal... | |
| The Loadtronic 3 system, a dynamic on-board weighing system for wheel loaders (wheel loader scale), automatically registers important weighing information during product loading, including product type, product destination and amount... | |
| The Omega Counting Scale is a competitively priced, easy-to-use counting scale with many user-defined features. This scale is designed for a full-range of weighing applications: weighing, counting, checkweighing, checkcounting and... |