(8) 1x8, 2-wire multiplexer, fully configurable
300 VAC / 300 VDC
2 A Switching / Carrying
Embedded Virtual Schematic
Capacitive Discharge Relays
Configurable Internal Bussing Relays
Relay Cycle Count Odometer
Extensive End-to-End Signal Path Shielding
Available Option: Add discharge relays to eliminate capacitive charges in the signal path which reduce test delay and improve accuracy of high impedance instruments. Add “DS” to model number to include.
The VTI SMX-3xxx Series of multiplexers deliver exceptional performance and reliability by implementing extensive signal path shielding and isolation. Available models with software configurable switch subsystems increase flexibility and help control costs by allowing a single module to be used for different testing requirements. Embedded virtual schematic control further simplifies setup and debugging, allowing all relays to be engaged independent of application software. Ideally suited for medium-to-high density automated test systems (ATE), the SMX-3xxx Series provides uncompromised measurement integrity ideal for the most demanding aerospace, defense and automotive applications.
- (8) 1x8, 2-wire multiplexer, fully configurable
- 300 VAC / 300 VDC
- 2 A Switching / Carrying
- Embedded Virtual Schematic
- Capacitive Discharge Relays
- Configurable Internal Bussing Relays
- Relay Cycle Count Odometer
- Extensive End-to-End Signal Path Shielding
- Available Option: Add discharge relays to eliminate capacitive charges in the signal path which reduce test delay and improve accuracy of high impedance instruments. Add “DS” to model number to include.
The VTI SMX-3xxx Series of multiplexers deliver exceptional performance and reliability by implementing extensive signal path shielding and isolation. Available models with software configurable switch subsystems increase flexibility and help control costs by allowing a single module to be used for different testing requirements. Embedded virtual schematic control further simplifies setup and debugging, allowing all relays to be engaged independent of application software.
Ideally suited for medium-to-high density automated test systems (ATE), the SMX-3xxx Series provides uncompromised measurement integrity ideal for the most demanding aerospace, defense and automotive applications.