Description & Features:• High quality, commercial grade gauge at an economical price• ±1% accuracy• Adjustable pointer• Steel and aluminum cases• Brass wetted parts• CRN registered• 5 year warranty
Winters Instruments | |
---|---|
Product Category | Mechanical Pressure Gauges |
Product Number | P1S464 |
Product Name | P1S Series Pressure Gauge |
Type | Dual Scale |
Working Pressure Range | 0.0 to 100 psi (0.0 to 70.38 m H2O) |
Connection Size | 0.2500 inch (6.35 mm) |
Diameter | 4 inch (102 mm) |
Operating Temperature | -40 to 150 F (-40 to 66 C) |