Description & Features:• Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available)• Pressure release disk standard• Gauge meets minimum hardness requirements• CRN registered• 5 year warranty
Winters Instruments | |
---|---|
Product Category | Mechanical Pressure Gauges |
Product Number | PN21190N |
Product Name | PN2 Series NACE Liquid Filled Gauge - MR0175-2002 |
Type | Dual Scale |
Working Pressure Range | 0.0 to 1500 psi (0.0 to 1056 m H2O) |
Connection Size | 0.5000 inch (12.7 mm) |
Diameter | 4 inch (102 mm) |
Operating Temperature | -40 to 150 F (-40 to 66 C) |