Schmersal R series - Impact buttons
Designed for rough and heavy duty applications
Anodized aluminum housings and actuator heads
Available colors: Yellow (GB), Green (GN), Black (SW) - Red (RT) used as Emergency Stop
Mounting in 22.3 mm diameter hole. Adapter kit available to 30.5 mm diameter.
Modular contact block system to customize contact arrangements
Latching actuation, pull to reset. Rated IP65 Ingress Protection
EX/ATEX rated explosion protection versions available
Schmersal Inc. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | RDRZ45 |
Product Name | Impact Pushbutton With Latching |
Actuator Specifications | Raised (Plunger Style) Pushbutton |
Switch Dimensions | 45mm x 27.5mm |
Features | Is UL listed |
Max. Mechanical Life | 100000 Number of electrical operations |