Schmersal N series of illuminated pushbuttons
Rated IP69K Ingress Protection
For high pressure/ high temp wash downs to 1450psi at 80°C
Designed for Food Processing, Pharmaceutical, Medical Equipment, Marine, Construction Equipment & Outdoor and other washdown applications
Available colors: Red (RT), Yellow (GB), Green (GN), Blue (BL), White (WS)
Sealing bellows are available in white (standard) or black (GR/).
Mounting in 22.3 mm diameter hole. Adapter kit available to 30.5 mm diameter.
Modular contact block system to customize contact arrangements
Light terminal blocks with LED or Ba9S lamp holder
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
Schmersal Inc. | |
---|---|
Product Category | Pushbutton Switches |
Product Number | NDL |
Product Name | Illuminated Push-button |
Actuator Specifications | Recessed Pushbutton |