Description & Features:• One-piece design - no internal gaskets or o-rings• Diaphragm is flush to the gasket sealing surface so no internal cavities for media buildup• Various sizes available• 1 year warrantyApplications
Winters Instruments | |
---|---|
Product Category | Diaphragm Seals |
Product Number | D462557 |
Product Name | D46 Series Flanged Flush Mount Seal |
Seal Design | Welded Diaphragm |
Diaphragm Material | Steel - Stainless |
Upper and Lower Housing Materials | AISI 316 SS |
Fill Fluid | Glycerin; Halocarbon (optional feature); Silicone (optional feature); Flourolube® (optional feature); Other (optional feature); (High Temperature Oil) |