MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACTION SPDT 25A 125V
Basic / Snap Action Switches LARGE BASICS
Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | BE-2RV5-A2 | 480-6965-ND | BE-2RV5-A2 |
Product Name | BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Simulated Roller Lever Actuator, 1,67 N [6 oz] Operating Foce, Screw Termination, Silver Contacts, UL, CSA | Snap Action, Limit Switches | Basic / Snap Action Switches |
Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Pushbutton Style; Plunger |
Base Material | Thermoplastic / Plastic | ||
Standards and Certifications | UL List; CSA Mark | RoHS | RoHS |
Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |