MICRO SWITCH MT Series magnetic blow-out switches are designed to switch high-capacity (125 Vdc/250 Vdc) electrical loads. An integral magnet around the contact gap deflects the arc away from the contacts, extending switch life. Vents between the cover and housing allow the hot gas to escape.
SWITCH SNAP ACTION SPDT 10A 125V
Basic / Snap Action Switches SPDT 10A 125 Vdc/Vac Flex Roll Leaf ACTR
MICROSWITCH, ROLLER LEVER SPDT, 10A, 125V; Microswitch Type:Standard; Microswitch Actuator:Leaf Roller; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:125VDC; Product Range:- RoHS Compliant: Yes
Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | MT-4RL2-A28 | 480-5154-ND | MT-4RL2-A28 | 23F4920 |
Product Name | MICRO SWITCH MT Series Standard Basic Switch, Single Pole Double Throw Circuitry, 10 A at 125 Vdc/Vac (non-polarized), Flexible Roller Leaf Actuator, 3,34 N [12 oz] Maximum Operating Force, Silver Con | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Roller Lever Spdt, 10A, 125V; Microswitch Type Honeywell |
Actuator Style | Roller Style | Lever Style; Roller Style | Roller Lever | Lever Style; Roller Style |
Base Material | Thermoplastic / Plastic | |||
Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
Operating Temp | -67 to 180 F (-55 to 82 C) | -67 to 180 F (-55 to 82 C) | ||
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |