Omron Electronic Components – Americas Basic / Snap Action Switches V-15G-1A5-K

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
V-15G-1A5-K
Basic / Snap Action Switches V-15G-1A5-K
Basic / Snap Action Switches Pin Plunger

Basic / Snap Action Switches Pin Plunger

Supplier's Site Datasheet
Switch,MINI.,Snap Action,SPDT,Solder-Q.C.TERM.,PIN PLUNGER,Standard LOAD ACT. - 70175956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,MINI.,Snap Action,SPDT,Solder-Q.C.TERM.,PIN PLUNGER,Standard LOAD ACT.
70175956
Switch,MINI.,Snap Action,SPDT,Solder-Q.C.TERM.,PIN PLUNGER,Standard LOAD ACT. 70175956
General Purpose Snap Acting Switches, 250 VAC Voltage Rating Long service life, high vibration and shock resistance, and easy installation. Solder/quick-connect (#187) terminals. Thermoset resin body allows wide operating temperature range of –25°C to 80°C (–13° to 176°F). Body Size: 27.8 × 15.9 × 10.3 mm. Heavy-Duty Load: SPDT contacts (non-inductive, resistive) 15 A @ 250 VAC, 15 A @ 8 VDC, 10 A @ 30 VDC, 0.6 A @ 125 VDC; 36 A max. inrush current NC/NO. Standard Load: SPDT contacts (non-inductive, resistive); 10 A @ 250 VAC, 10 A @ 8 VDC, 6 A @ 30 VDC, 0.6 A @ 125 VDC; 24 A max. inrush current NC/NO. UL Recognized and CSA Approved. Features Industry Standard Design — 10 and 15 Amp Long Service Life of 50,000,000 Operations Minimum (Mechanical) Applications Include Not Only Industrial Equipment But Also Commercial Products (OEM)

General Purpose Snap Acting Switches, 250 VAC Voltage Rating
Long service life, high vibration and shock resistance, and easy installation. Solder/quick-connect (#187) terminals. Thermoset resin body allows wide operating temperature range of –25°C to 80°C (–13° to 176°F). Body Size: 27.8 × 15.9 × 10.3 mm. Heavy-Duty Load: SPDT contacts (non-inductive, resistive) 15 A @ 250 VAC, 15 A @ 8 VDC, 10 A @ 30 VDC, 0.6 A @ 125 VDC; 36 A max. inrush current NC/NO. Standard Load: SPDT contacts (non-inductive, resistive); 10 A @ 250 VAC, 10 A @ 8 VDC, 6 A @ 30 VDC, 0.6 A @ 125 VDC; 24 A max. inrush current NC/NO. UL Recognized and CSA Approved.
Features

  • Industry Standard Design — 10 and 15 Amp
  • Long Service Life of 50,000,000 Operations Minimum (Mechanical)
  • Applications Include Not Only Industrial Equipment But Also Commercial Products (OEM)
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number V-15G-1A5-K 70175956
Product Name Basic / Snap Action Switches Switch,MINI.,Snap Action,SPDT,Solder-Q.C.TERM.,PIN PLUNGER,Standard LOAD ACT.
Actuator Style Pushbutton Style; Plunger Pin Plunger
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps
AC Voltage Rating 250 volts 250 volts
Actuating Force 7.19 oz (2 N) 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

MS Series - MSXL2000C - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Standards and Certifications RoHS
View Details
Sealed Ultra Subminiature Basic Switches - D2HW Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Style Lever Style; Pushbutton Style
Common Size Subminiature
Base Material Metal
View Details
Specs
Actuator Style Lever Style
Common Size Miniature
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details