Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 25mA 24VDC
SWITCH ROTARY DIP HEX 25MA 24V
DIP Switches/SIP Switches HEX 4X1 TOP ACT FLAT
A range of low cost PCB mount rotary DIP switches. Series includes top or side actuator with flat or spindle shaft models.
Rotor has an O-ring sealed construction that prevents the ingress of dirt and dust (IP60). RoHS compliant. 10 or 16 way switching positions. Contact rating: 25mA @ 24Vdc. Contact resistance: 200mΩ max. Insulation resistance: 100MΩ min @ 250Vdc. Electrical life: 5000 steps per min. Operating temperature: -25 to +80°C. 2.54mm pin spacing
Contact Current Rating = 25 mA@ 24 V dc
Number of Positions = 16
Mounting Type = Through Hole
Actuator Type = Rotary Flush
Package Style = DIP
CAD Drawing = 3D CAD Model
Maximum Operating Temperature = +80°C
Minimum Operating Temperature = -25°C
Operating Temperature Range = -25 - +80°C
Dielectric Strength = 250V ac
16 Positions Rotary DIP Switch, PCB Mounting, Contact Resistance 200 Milliohms
ROTARY DIP SWITCH; Product Range:A6R Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:24VDC; Output Code:Hexadecimal; Switching Current:25mA; Switch Construction:Sealed;
DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
Product Number | SW921-ND | A6R-161RF | A6R-161RF | 6160675 | 70175269 | 18K5333 |
Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Switch,DIP,ROTAARY,16 Position,TOP-ACTUATED,FLAT,4X1 Terminal ARRANGEMENT | Rotary Dip Switch; Product Range Omron | |
Actuator Specifications | Slide Actuator(s) | |||||
Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | ||||
Other Pole and Throw | Hexadecimal | Hexadecimal | ||||
Terminal Type | Other Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | ||
Other Terminal Type | Through Hole | Through Hole | Through Hole |