CTS 221 series of compact rotary DIP switches offer a reliable switching solution for a wide variety of applications. The 221 series provides both standard through-hole mounting & gull-wing configurations for enhanced application flexibility.
Features and Benefits. Hexadecimal & binary coded outputs available. Clockwise rotation. Washable with a durable wiping contact. Gold plated beryllium copper contacts offer a reliable connection.
Contact Configuration = SPST
Contact Current Rating = 100 mA
Contact Material = Beryllium Copper
Number of Positions = 16
Mounting Type = Through Hole
Actuator Type = Knurled Slotted Shaft
Package Style = DIP
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
Operating Temperature Range = -40 - +85°C
RS Components, Ltd. | |
---|---|
Product Category | DIP Switches |
Product Number | 1234586 |
Number of Positions Available | 16 |