SWITCH PIANO DIP SPST 50MA 24V
DIP Switches / SIP Switches 8 switch sections SPST
Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC
DIP SWITCH, 0.1A, 50VDC, 8POS, THT ROHS COMPLIANT: YES
Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
Product Number | 195-8MS | 195-8MS | 195-8MS-ND | 60AJ4795 |
Product Name | Switches - DIP Switches | DIP Switches / SIP Switches | DIP Switches | Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts |
Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | ||
Other Pole and Throw | SPST | |||
Actuator Specifications | Side Actuated Lever(s) (Piano) | |||
Terminal Type | Other Terminal Type |