Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
SWITCH SLIDE DIP SPST 100MA 20V
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | DIP Switches | DIP Switches |
Product Number | 209-3MSTF-ND | 209-3MSTF |
Product Name | DIP Switches | Switches - DIP Switches |
Actuator Specifications | Slide Actuator(s) | |
Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
Terminal Type | Other Terminal Type | |
Other Terminal Type | Through Hole |