Flux sealed & process washable . Contact rating: 150mA @ 24Vdc. Contact resistance: <80mΩ. Life: >10^4 operations. Positive detent. Soldering temperature: 340°C max. for 2s max. (40 watt iron max.) or 260°C for 10s max. Gold plated contacts
Contact Current Rating = 150 mA@ 24 V dc
Contact Material = Gold over Nickel Plated Phosphor Bronze
Number of Positions = 16
Mounting Type = Through Hole
Actuator Type = Rotary Flush
Package Style = DIP
Mechanical Life = 10000Operations
Maximum Operating Temperature = +70°C
Minimum Operating Temperature = -20°C
Operating Temperature Range = -20 - +70°C
RS Components, Ltd. | |
---|---|
Product Category | DIP Switches |
Product Number | 3795161 |
Number of Positions Available | 16 |
Terminal Type | Other Terminal Type |
Other Terminal Type | Through Hole |