SWITCH DIP SPST 100MA 6V
Dip Switch SPST 5 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | DIP Switches | DIP Switches |
Product Number | CFS-0502MB | 563-2004-5-ND |
Product Name | Switches - DIP Switches | DIP Switches |
Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
Other Pole and Throw | SPST | |
Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
Actuator Specifications | Slide Actuator(s) |