Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 150mA 24VDC
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 150mA 24VDC
Dip Switch BCD Complement 10 Position Surface Mount Rotary for Tool Actuator 150mA 24VDC
SW ROTARY DIP BCD COMP 150MA 24V
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | DIP Switches | DIP Switches |
Product Number | 732-6984-1-ND | 428521520811 |
Product Name | DIP Switches | Switches - DIP Switches |
Actuator Specifications | Slide Actuator(s) | |
Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
Other Pole and Throw | BCD Complement | BCD Complement |
Terminal Type | Surface Mount Technology |