May be mounted manually or automatically using a universal automatic machine. Common pins on two way switch are closest to the numbers on the top cover. Contact rating: 100mA @ 50Vdc (max.). Switching current: 2Vdc 1mA (min.). Contact resistance: 5mΩ initial. Electrical life: 1500 operations. Operating temperature: -25 to +85°C. May be wave soldered (soldering temperature: 260°C for 2s). Immersion cleanable in solvent. Silver plated contacts
Contact Configuration = SP
Contact Current Rating = 100 mA@ 30 V dc
Contact Material = Silver Plated Brass
Number of Positions = 3
Mounting Type = Through Hole
Actuator Type = Rotary Flush
Package Style = DIP
Mechanical Life = 1500Operations
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | DIP Switches |
Product Number | 102181 |
Number of Positions Available | 3 |
Terminal Type | Other Terminal Type |
Other Terminal Type | Through Hole |