Glenair, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 281 282 283 284 285 286 287 288 289 290 291 292 293 300 310 312
Product Name Notes
EMI/RFI filter connectors incorporate electronic circuitry (capacitors) to strip line signals of unwanted RF or HRF noise that could potentially impact electronic equipment or system performance. Filter connectors may also...
Mil-Aero Data Bus and Ruggedized Ethernet / USBHigh-speed connectors and contacts are optimized for compatible performance with popular data transmission protocols, including (1) Mil-Aero data bus protocols such as...
Military QPL and Commercial Connectors for Harsh Environment Air-Tight-Seal ApplicationsHermetic connectors are a special class of Mil /Aero interconnect that incorporates glass-to-metal or other highly-engineered sealing technology. Hermetic connectors...

<< Prev Next >>