Glenair, Inc. Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| Mil-Aero Data Bus and Ruggedized Ethernet / USBHigh-speed connectors and contacts are optimized for compatible performance with popular data transmission protocols, including (1) Mil-Aero data bus protocols such as... | |
| The World's Most Complete Range of QPL and COTS MIL-DTL-38999 Solutions and other MS Standard Circular ConnectorsMulti-pin circular connectors with removable contacts have been a standard in both military... |