Nex Flow Air Products Corp. 60" Ion Blower 17003

Description
Where air is required to affect static removal at a distance and compressed air is not available, the Haug Ion Blower can be used with either the standard Model RN static bar or the extra powerful Model VS bar. These units are easy to mount and simple to operate with an adjustable fan. The bar is located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it prevents a connection if the static bar is removed or attached while power is still on at the power supply. Cable is fully shielded, which results in much longer life for Haug products. Almost unheard of in the industry, Haug power supplies are repairable and come with a 2 year warranty. If strong blow-off force is required and compressed air cannot be utilized, Nex Flow Air Products Corp. partners with companies that can supply regenerative blower systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60
Richmond Hill, Ontario, Canada
60" Ion Blower
17003
60" Ion Blower 17003
Where air is required to affect static removal at a distance and compressed air is not available, the Haug Ion Blower can be used with either the standard Model RN static bar or the extra powerful Model VS bar. These units are easy to mount and simple to operate with an adjustable fan. The bar is located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it prevents a connection if the static bar is removed or attached while power is still on at the power supply. Cable is fully shielded, which results in much longer life for Haug products. Almost unheard of in the industry, Haug power supplies are repairable and come with a 2 year warranty. If strong blow-off force is required and compressed air cannot be utilized, Nex Flow Air Products Corp. partners with companies that can supply regenerative blower systems.

Where air is required to affect static removal at a distance and compressed air is not available, the Haug Ion Blower can be used with either the standard Model RN static bar or the extra powerful Model VS bar. These units are easy to mount and simple to operate with an adjustable fan. The bar is located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths.

  • Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it prevents a connection if the static bar is removed or attached while power is still on at the power supply.
  • Cable is fully shielded, which results in much longer life for Haug products.
  • Almost unheard of in the industry, Haug power supplies are repairable and come with a 2 year warranty.

If strong blow-off force is required and compressed air cannot be utilized, Nex Flow Air Products Corp. partners with companies that can supply regenerative blower systems.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Ionizers and Static Eliminators
Product Number 17003
Product Name 60" Ion Blower
Ionizer type Ionizer Bar
Unlock Full Specs
to access all available technical data

Similar Products

Gen4™ Standard Ion Air Knife -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
 - 8772469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Ceiling Emitter
Length 3.5 inch (89 mm)
Width 6.5 inch (165 mm)
View Details
High Frequency Ionizing Air blower - KF-21F - Shenzhen KESD Technology Co., Ltd.
Shenzhen KESD Technology Co., Ltd.
Specs
Ionizer type Benchtop
Length 6.85 inch (174 mm)
Width 7.09 inch (180 mm)
View Details