S - Group (Silicone)
Universal belt for transport and conveying function
Megadyne Americas | |
---|---|
Product Category | Conveyor Belts |
Product Number | SK5120 |
Product Name | Silicone Knitted Endless Belt |
Application | General Purpose |
Material | Polyester; Silicone |
Features | Anti-Static |
Thickness | 0.0591 inch (1.5 mm) |