Eight asynchronous EIA/TIA-232E serial ports
64-byte FIFO buffers
Interrupt support
Programmable baud rate (up to 230Kbps)
These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati
on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included.
For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.
The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.
Benefits
High-density design lowers per-port costs and saves IP carrier card slots for other functions.
64-byte FIFO bu ers minimize CPU interaction for improved system performance.
Each serial channel provides handshake support to simplify interfacing with modems.
Features
Eight EIA/TIA-232E ports
64-byte transmit FIFO buffers, 64-byte receive FIFO buffers
Interrupts with unique vectors for each port
Programmable baud rate (up to 230Kbps)
Individual handshake lines (RTS, CTS) on each channel
Line-break and false start-bit detection
Industry-standard 16C654 family UART includes software-compatible 16C450 mode
0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
- Eight asynchronous EIA/TIA-232E serial ports
- 64-byte FIFO buffers
- Interrupt support
- Programmable baud rate (up to 230Kbps)
These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included.
For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.
The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.
Benefits
- High-density design lowers per-port costs and saves IP carrier card slots for other functions.
- 64-byte FIFO bu ers minimize CPU interaction for improved system performance.
- Each serial channel provides handshake support to simplify interfacing with modems.
Features
- Eight EIA/TIA-232E ports
- 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers
- Interrupts with unique vectors for each port
- Programmable baud rate (up to 230Kbps)
- Individual handshake lines (RTS, CTS) on each channel
- Line-break and false start-bit detection
- Industry-standard 16C654 family UART includes software-compatible 16C450 mode
- 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)