0716-2201-99
Glass Single-Axis Wide-Range Electrolytic Tilt Sensor
The 0716-2201-99 wide-range electrolytic tilt sensor utilizes high-quality glass and platinum to provide extremely high-accuracy tilt measurement in one axis over a wide angle range. This sensor has a lower profile than the 0716-5201-99 and can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position.
Applications
Fredericks Company - Televac | |
---|---|
Product Category | Tilt Sensors |
Product Number | 0716-2201-99 |
Product Name | Glass Single-Axis Wide-Range Electrolytic Tilt Sensor |
Trigger | Tilt Sensor |
Form Factor | Sensor / Transducer |
Type | Electrolytic |