POSITAL's AGS inclinometers provide up to 0.001 degree of resolution and 0.01 degree accuracy. This performance is available as a dual axis +/-30 degree sensor, making it appropriate for a wide variety of applications. Available interfaces include RS-232, analog current, analog voltage, SSI, CANopen and DeviceNet.
POSITAL's AGS inclinometers provide up to 0.001 degree of resolution and 0.01 degree accuracy. This performance is available as a dual axis +/-30 degree sensor, making it appropriate for a wide variety of applications. Available interfaces include RS-232, analog current, analog voltage, SSI, CANopen and DeviceNet.
POSITAL - FRABA | |
---|---|
Product Category | Tilt Sensors |
Product Number | TILTIX AGS |
Product Name | AGS Inclinometer |
Trigger | Tilt Sensor; Tilt Switch |
Form Factor | Element / Chip; Sensor / Transducer (optional feature) |
Type | Capacitive |
Tilt Range | 1 to 60 degrees |
Number of Axes | 1 to 2 |